Manufacturer: Littelfuse Inc.
Win Source Part Number: 793350-ROV14-681K-S
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: Disc 14mm
Number of Circuits: 1
Capacitance @ Frequency: 312pF @ 1kHz
Part Status: Obsolete(EOL)
Family Name: ROV14
Varistor Voltage (Typ): 680V
Current - Surge: 4.5kA
Maximum AC Volts: 420VAC
Maximum DC Volts: 560VDC
Energy: 172J
Categories: Circuit Protection
Varistor Voltage (Minimum): 612V
Varistor Voltage (Maximum): 748V
Alternative Parts (Cross-Reference): ERZV14D681CS; CV420K14T; VE17M00421KHB; VE17P00421KEB;
Introduction Date: July 23, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 793350-ROV14-681K-S |
| Product Name | TVS - TVS - Varistors, MOVs - ROV14-681K-S |
| IFSM | 4500 amps |