Manufacturer: Littelfuse Inc.
Win Source Part Number: 793349-ROV14-471K-S
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: Disc 14mm
Number of Circuits: 1
Capacitance @ Frequency: 413pF @ 1kHz
Part Status: Obsolete(EOL)
Family Name: ROV14
Varistor Voltage (Typ): 470V
Current - Surge: 4.5kA
Maximum AC Volts: 300VAC
Maximum DC Volts: 385VDC
Energy: 140J
Categories: Circuit Protection
Varistor Voltage (Minimum): 423V
Varistor Voltage (Maximum): 517V
Alternative Parts (Cross-Reference): TNR15G471K; ROV14-471K-S-2;
Introduction Date: July 23, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
VARISTOR 470V 4.5KA DISC 14MM
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 793349-ROV14-471K-S | ROV14-471K-S |
| Product Name | TVS - TVS - Varistors, MOVs - ROV14-471K-S | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| IFSM | 4500 amps |