Manufacturer: Littelfuse Inc.
Win Source Part Number: 793348-ROV14-431K-S
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: Disc 14mm
Number of Circuits: 1
Capacitance @ Frequency: 454pF @ 1kHz
Part Status: Obsolete(EOL)
Family Name: ROV14
Varistor Voltage (Typ): 430V
Current - Surge: 4.5kA
Maximum AC Volts: 275VAC
Maximum DC Volts: 350VDC
Energy: 132J
Categories: Circuit Protection
Varistor Voltage (Minimum): 387V
Varistor Voltage (Maximum): 473V
Alternative Parts (Cross-Reference): 2322 595 02716; 2322 595 02717; 2322 595 52716; ROV14-431K-S-2;
Introduction Date: July 23, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
VARISTOR 430V 4.5KA DISC 14MM
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 793348-ROV14-431K-S | ROV14-431K-S |
| Product Name | TVS - TVS - Varistors, MOVs - ROV14-431K-S | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| IFSM | 4500 amps |