Win Source Part Number: 1206549-ROV14-101K-S
Category: Circuit Protection>TVS - Varistors, MOVs
Package: Bag
Number of Circuits: 1
Standard Package: 1,500
Capacitance @ Frequency: 2221 pF @ 1 kHz
Varistor Voltage (Min): 90 V
Varistor Voltage (Typ): 100 V
Varistor Voltage (Max): 110 V
Current - Surge: 4.5 kA
Maximum AC Volts: 60 V
Maximum DC Volts: 85 V
Energy: 28J
Mounting Type: Through Hole
Package / Case: Disc 14mm
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Mfr: Littelfuse Inc.
Other Names: F57438-000
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1206549-ROV14-101K-S |
| Product Name | Circuit Protection - TVS - Varistors, MOVs |
| Package | Disc 14mm |