Manufacturer: Littelfuse Inc.
Win Source Part Number: 1011071-ROV10H391K
Packaging: Bulk
Number of Circuits: 1
Mounting: Through Hole
Capacitance @ Frequency: 250pF @ 1kHz
Varistor Voltage (Min): 351V
Varistor Voltage (Typ): 390V
Varistor Voltage (Max): 429V
Current - Surge: 3.5kA
Maximum AC Volts: 250VAC
Maximum DC Volts: 320VDC
Energy: 70J
Categories: Circuit Protection
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: Disc 10mm
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
VARISTOR 390V 3.5KA DISC 10MM
| Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1011071-ROV10H391K | ROV10H391K |
| Product Name | TVS - TVS - Varistors, MOVs - ROV10H391K | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| IFSM | 3500 amps |