Manufacturer: Littelfuse Inc.
Win Source Part Number: 793345-ROV10-102K-S
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: Disc 10mm
Number of Circuits: 1
Capacitance @ Frequency: 96pF @ 1kHz
Part Status: Obsolete(EOL)
Family Name: ROV10
Varistor Voltage (Typ): 1000V (1kV)
Current - Surge: 2.5kA
Maximum AC Volts: 625VAC
Maximum DC Volts: 825VDC
Energy: 112J
Categories: Circuit Protection
Varistor Voltage (Minimum): 900V
Varistor Voltage (Maximum): 1100V (1.1kV)
Introduction Date: July 23, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
VARISTOR 1KV 2.5KA DISC 10MM
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 793345-ROV10-102K-S | ROV10-102K-S |
| Product Name | TVS - TVS - Varistors, MOVs - ROV10-102K-S | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| IFSM | 2500 amps |