Manufacturer: Littelfuse Inc.
Win Source Part Number: 793343-ROV07-820K-S
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: Disc 7mm
Number of Circuits: 1
Capacitance @ Frequency: 643pF @ 1kHz
Part Status: Obsolete(EOL)
Varistor Voltage (Typ): 82V
Current - Surge: 1.2kA
Maximum AC Volts: 50VAC
Maximum DC Volts: 65VDC
Energy: 5.5J
Categories: Circuit Protection
Varistor Voltage (Minimum): 73.8V
Varistor Voltage (Maximum): 90.2V
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
VARISTOR 82V 1.2KA DISC 7MM
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 793343-ROV07-820K-S | ROV07-820K-S |
| Product Name | TVS - TVS - Varistors, MOVs - ROV07-820K-S | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| IFSM | 1200 amps |