Manufacturer: Littelfuse Inc.
Win Source Part Number: 772277-ROV07-561K-2
Packaging: Reel package
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: Disc 7mm
Number of Circuits: 1
Capacitance @ Frequency: 87pF @ 1kHz
Part Status: Obsolete(EOL)
Family Name: ROV07
Varistor Voltage (Typ): 560V
Current - Surge: 1.2kA
Maximum AC Volts: 350VAC
Maximum DC Volts: 460VDC
Energy: 39J
Categories: Circuit Protection
Varistor Voltage (Minimum): 504V
Varistor Voltage (Maximum): 616V
Alternative Parts (Cross-Reference): ROV07-561K;
Introduction Date: May 19, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 772277-ROV07-561K-2 |
| Product Name | TVS - TVS - Varistors, MOVs - ROV07-561K-2 |
| IFSM | 1200 amps |