Manufacturer: Littelfuse Inc.
Win Source Part Number: 892100-ROV07-471K-2
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: 470 V 1.2 kA Varistor 1 Circuit Through Hole Disc 7mm
Package: Reel - TR
Package: Disc 7mm
Mounting: Through Hole
Part Status: Obsolete
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 892100-ROV07-471K-2 |
| Product Name | TVS - TVS - Varistors, MOVs - ROV07-471K-2 |
| Tj | -40 to 125 C (-40 to 257 F) |