Manufacturer: Littelfuse Inc.
Win Source Part Number: 793341-ROV07-431K-S
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: Disc 7mm
Number of Circuits: 1
Capacitance @ Frequency: 111pF @ 1kHz
Part Status: Obsolete(EOL)
Family Name: ROV07
Varistor Voltage (Typ): 430V
Current - Surge: 1.2kA
Maximum AC Volts: 275VAC
Maximum DC Volts: 350VDC
Energy: 33J
Categories: Circuit Protection
Varistor Voltage (Minimum): 387V
Varistor Voltage (Maximum): 473V
Alternative Parts (Cross-Reference): CV 275 K 07 R; CV275K07T; CV 1 275 K 07 R; CV 275 K 07 A;
Introduction Date: May 19, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
VARISTOR 430V 1.2KA DISC 7MM
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 793341-ROV07-431K-S | ROV07-431K-S |
| Product Name | TVS - TVS - Varistors, MOVs - ROV07-431K-S | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| IFSM | 1200 amps |