Manufacturer: Littelfuse Inc.
Win Source Part Number: 793340-ROV07-390K-S
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: Disc 7mm
Number of Circuits: 1
Capacitance @ Frequency: 1817pF @ 1kHz
Part Status: Obsolete(EOL)
Family Name: ROV07
Varistor Voltage (Typ): 39V
Current - Surge: 250A
Maximum AC Volts: 25VAC
Maximum DC Volts: 31VDC
Energy: 2.4J
Categories: Circuit Protection
Varistor Voltage (Minimum): 35.1V
Varistor Voltage (Maximum): 42.9V
Alternative Parts (Cross-Reference): 820572501; ROV07-390K-S-2;
Introduction Date: May 19, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
VARISTOR 39V 250A DISC 7MM
| Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 793340-ROV07-390K-S | ROV07-390K-S |
| Product Name | TVS - TVS - Varistors, MOVs - ROV07-390K-S | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| IFSM | 250 amps |