Manufacturer: Littelfuse Inc.
Win Source Part Number: 793338-ROV07-221K-S
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: Disc 7mm
Number of Circuits: 1
Capacitance @ Frequency: 190pF @ 1kHz
Part Status: Obsolete(EOL)
Family Name: ROV07
Varistor Voltage (Typ): 220V
Current - Surge: 1.2kA
Maximum AC Volts: 140VAC
Maximum DC Volts: 180VDC
Energy: 15.5J
Categories: Circuit Protection
Varistor Voltage (Minimum): 198V
Varistor Voltage (Maximum): 242V
Alternative Parts (Cross-Reference): CV140K07T; CV 140 K 07 A; CV 1 140 K 07 R; VCR07D221KAB;
Introduction Date: May 19, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 793338-ROV07-221K-S |
| Product Name | TVS - TVS - Varistors, MOVs - ROV07-221K-S |
| IFSM | 1200 amps |