Manufacturer: Littelfuse Inc.
Win Source Part Number: 793337-ROV07-220L-S
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: Disc 7mm
Number of Circuits: 1
Capacitance @ Frequency: 2933pF @ 1kHz
Part Status: Obsolete(EOL)
Family Name: ROV07
Varistor Voltage (Typ): 22V
Current - Surge: 250A
Maximum AC Volts: 14VAC
Maximum DC Volts: 18VDC
Energy: 1.4J
Categories: Circuit Protection
Varistor Voltage (Minimum): 18.7V
Varistor Voltage (Maximum): 25.3V
Alternative Parts (Cross-Reference): 820571406; VCR07D220KAB; ROV07-220L-S-2;
Introduction Date: May 19, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
VARISTOR 22V 250A DISC 7MM
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 793337-ROV07-220L-S | ROV07-220L-S |
| Product Name | TVS - TVS - Varistors, MOVs - ROV07-220L-S | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| IFSM | 250 amps |