Manufacturer: Littelfuse Inc.
Win Source Part Number: 793336-ROV07-180M-S
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: Disc 7mm
Number of Circuits: 1
Capacitance @ Frequency: 2918pF @ 1kHz
Part Status: Obsolete(EOL)
Family Name: ROV07
Varistor Voltage (Typ): 18V
Current - Surge: 250A
Maximum AC Volts: 11VAC
Maximum DC Volts: 14VDC
Energy: 1.2J
Categories: Circuit Protection
Varistor Voltage (Minimum): 14.4V
Varistor Voltage (Maximum): 21.6V
Alternative Parts (Cross-Reference): VCR07D180LAB ; ROV07-180M-S-2;
Introduction Date: May 19, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
VARISTOR 18V 250A DISC 7MM
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 793336-ROV07-180M-S | ROV07-180M-S |
| Product Name | TVS - TVS - Varistors, MOVs - ROV07-180M-S | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| IFSM | 250 amps |