Manufacturer: Littelfuse Inc.
Win Source Part Number: 793335-ROV05-820K-S
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: Disc 5mm
Number of Circuits: 1
Capacitance @ Frequency: 269pF @ 1kHz
Part Status: Obsolete(EOL)
Family Name: ROV05
Varistor Voltage (Typ): 82V
Current - Surge: 400A
Maximum AC Volts: 50VAC
Maximum DC Volts: 65VDC
Energy: 2.8J
Categories: Circuit Protection
Varistor Voltage (Minimum): 73.8V
Varistor Voltage (Maximum): 90.2V
Alternative Parts (Cross-Reference): TND05V-820KB00AAA0; VDRS05C050BGE; VDRS05C050AHE; VDRS05C050TFE;
Introduction Date: May 18, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
VARISTOR 82V 400A DISC 5MM
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 793335-ROV05-820K-S | ROV05-820K-S |
| Product Name | TVS - TVS - Varistors, MOVs - ROV05-820K-S | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| IFSM | 400 amps |