Manufacturer: Littelfuse Inc.
Win Source Part Number: 793334-ROV05-221K-S
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: Disc 5mm
Number of Circuits: 1
Capacitance @ Frequency: 80pF @ 1kHz
Part Status: Obsolete(EOL)
Family Name: ROV05
Varistor Voltage (Typ): 220V
Current - Surge: 400A
Maximum AC Volts: 140VAC
Maximum DC Volts: 180VDC
Energy: 7.8J
Categories: Circuit Protection
Varistor Voltage (Minimum): 198V
Varistor Voltage (Maximum): 242V
Alternative Parts (Cross-Reference): TND05V-221KB00AAA0;
Introduction Date: May 18, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
VARISTOR 220V 400A DISC 5MM
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 793334-ROV05-221K-S | ROV05-221K-S |
| Product Name | TVS - TVS - Varistors, MOVs - ROV05-221K-S | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| IFSM | 400 amps |