Manufacturer: Littelfuse Inc.
Win Source Part Number: 772381-ROV05-220L-S
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: Disc 5mm
Number of Circuits: 1
Capacitance @ Frequency: 1233pF @ 1kHz
Part Status: Obsolete(EOL)
Family Name: ROV05
Varistor Voltage (Typ): 22V
Current - Surge: 100A
Maximum AC Volts: 14VAC
Maximum DC Volts: 18VDC
Energy: 0.70J
Categories: Circuit Protection
Varistor Voltage (Minimum): 18.7V
Varistor Voltage (Maximum): 25.3V
Alternative Parts (Cross-Reference): TND05V-220KB00AAA0; TNR7G220K; VDRS05A014BHE; VDRS05A014THE;
Introduction Date: May 18, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 772381-ROV05-220L-S |
| Product Name | TVS - TVS - Varistors, MOVs - ROV05-220L-S |
| IFSM | 100 amps |