Manufacturer: Littelfuse Inc.
Win Source Part Number: 793333-ROV05-180M-S
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: Disc 5mm
Number of Circuits: 1
Capacitance @ Frequency: 1120pF @ 1kHz
Part Status: Obsolete(EOL)
Varistor Voltage (Typ): 18V
Current - Surge: 100A
Maximum AC Volts: 11VAC
Maximum DC Volts: 14VDC
Energy: 0.60J
Categories: Circuit Protection
Varistor Voltage (Minimum): 14.4V
Varistor Voltage (Maximum): 21.6V
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
VARISTOR 18V 100A DISC 5MM
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 793333-ROV05-180M-S | ROV05-180M-S |
| Product Name | TVS - TVS - Varistors, MOVs - ROV05-180M-S | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| IFSM | 100 amps |