C&K Components Rotary Switches RM106772BCB

Description
Rotary Switch 6 Position SP6T 500mA (DC) AC Through Hole
Request a Quote Datasheet
Description
Rotary Switch 6 Position SP6T 500mA (DC) AC Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - CKN10703-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
CKN10703-ND
Rotary Switches CKN10703-ND
Rotary Switch 6 Position SP6T 500mA (DC) AC Through Hole

Rotary Switch 6 Position SP6T 500mA (DC) AC Through Hole

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
RM106772BCB
Rotary Switches RM106772BCB
Rotary Switches .2A 48VDC 6pos Stop 7.7mm Act 270gf

Rotary Switches .2A 48VDC 6pos Stop 7.7mm Act 270gf

Buy Now Datasheet
Rotary Switch, 1P, 0.5A, 24V, 45Deg Rohs Compliant C&k Components - 69AH1992 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, 1P, 0.5A, 24V, 45Deg Rohs Compliant C&k Components
69AH1992
Rotary Switch, 1P, 0.5A, 24V, 45Deg Rohs Compliant C&k Components 69AH1992
ROTARY SWITCH, 1P, 0.5A, 24V, 45DEG ROHS COMPLIANT: YES

ROTARY SWITCH, 1P, 0.5A, 24V, 45DEG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number CKN10703-ND RM106772BCB 69AH1992
Product Name Rotary Switches Rotary Switches Rotary Switch, 1P, 0.5A, 24V, 45Deg Rohs Compliant C&k Components
Actuator Type Flush Actuator
Current Rating 0.5 amps
Angle of Throw 45 degrees
Number of Decks 1
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - BS/EBS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 24 positions per wafer
View Details
Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Selector Switch Heads - 2383914 - RS Components, Ltd.
Specs
Positions per Pole 2
Features DustProof; Weather resistant or waterproof
View Details