C&K Components Rotary Switches RM105772BCB

Description
Rotary Switch 5 Position SP5T 500mA (DC) AC Through Hole
Request a Quote Datasheet
Description
Rotary Switch 5 Position SP5T 500mA (DC) AC Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - CKN10701-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
CKN10701-ND
Rotary Switches CKN10701-ND
Rotary Switch 5 Position SP5T 500mA (DC) AC Through Hole

Rotary Switch 5 Position SP5T 500mA (DC) AC Through Hole

Buy Now Datasheet
Rotary Switch, 1P, 5Pos, 0.5A, 34Vdc; No. Of Switch Positions C&k Components - 35AH5570 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, 1P, 5Pos, 0.5A, 34Vdc; No. Of Switch Positions C&k Components
35AH5570
Rotary Switch, 1P, 5Pos, 0.5A, 34Vdc; No. Of Switch Positions C&k Components 35AH5570
ROTARY SWITCH, 1P, 5POS, 0.5A, 34VDC; No. of Switch Positions:5 Position; No. of Poles:1 Pole; Angle of Throw:45°; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:RM Series; Illumination:Non Illuminated RoHS Compliant: Yes

ROTARY SWITCH, 1P, 5POS, 0.5A, 34VDC; No. of Switch Positions:5 Position; No. of Poles:1 Pole; Angle of Throw:45°; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:RM Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rotary Switches
RM105772BCB
Rotary Switches RM105772BCB
Rotary Switches .2A 48VDC 5pos Stop 7.7mm Act 270gf

Rotary Switches .2A 48VDC 5pos Stop 7.7mm Act 270gf

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number CKN10701-ND 35AH5570 RM105772BCB
Product Name Rotary Switches Rotary Switch, 1P, 5Pos, 0.5A, 34Vdc; No. Of Switch Positions C&k Components Rotary Switches
Actuator Type Flush Actuator
Current Rating 0.5 amps
Angle of Throw 45 degrees 45 degrees
Number of Decks 1
Unlock Full Specs
to access all available technical data

Similar Products

Coding Switch - SC12 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Bare Shaft
Terminal Type PC Pins
View Details
Rotary Switches - 327579 - RS Components, Ltd.
RS Components, Ltd.
Specs
Positions per Pole 12
Terminal Type Solder Terminals; Solder
View Details