C&K Components Rotary Switches RM104772BCB

Description
Rotary Switch 4 Position SP4T 500mA (DC) AC Through Hole
Request a Quote Datasheet
Description
Rotary Switch 4 Position SP4T 500mA (DC) AC Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - CKN10699-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
CKN10699-ND
Rotary Switches CKN10699-ND
Rotary Switch 4 Position SP4T 500mA (DC) AC Through Hole

Rotary Switch 4 Position SP4T 500mA (DC) AC Through Hole

Buy Now Datasheet
Switches - Rotary Switches - RM104772BCB - Win Source Electronics
Laguna Hills, CA, United States
Switches - Rotary Switches
RM104772BCB
Switches - Rotary Switches RM104772BCB
Win Source Part Number: 1223214-RM104772BCB Category: Switches>Rotary Switches Series: RM Number of Positions: 4 Termination Style: PC Pin Contact Finish: Gold Package: Tray Contact Material: Brass Voltage Rating - DC: 24 V Standard Package: 189 Contact Timing: Non-Shorting (BBM) Actuator Type: Flatted (4.2mm Dia), Slotted Actuator Length: 7.70mm Index Stops: Fixed Number of Decks: 1 Number of Poles per Deck: 1 Circuit per Deck: SP4T Angle of Throw: 45° Depth Behind Panel: 7.37mm Mounting Type: Through Hole ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: Not Applicable Current Rating (Amps): 500mA (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9020 Mfr: C&K Other Names: *RM104772BCB,CKN1069 9 Base Product Number: RM104

Win Source Part Number: 1223214-RM104772BCB
Category: Switches>Rotary Switches
Series: RM
Number of Positions: 4
Termination Style: PC Pin
Contact Finish: Gold
Package: Tray
Contact Material: Brass
Voltage Rating - DC: 24 V
Standard Package: 189
Contact Timing: Non-Shorting (BBM)
Actuator Type: Flatted (4.2mm Dia), Slotted
Actuator Length: 7.70mm
Index Stops: Fixed
Number of Decks: 1
Number of Poles per Deck: 1
Circuit per Deck: SP4T
Angle of Throw: 45°
Depth Behind Panel: 7.37mm
Mounting Type: Through Hole
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: Not Applicable
Current Rating (Amps): 500mA (DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9020
Mfr: C&K
Other Names: *RM104772BCB,CKN10699
Base Product Number: RM104

Buy Now Datasheet
Futian, Shenzhen, China
Key/Switch >> Rotary Switches
RM104772BCB
Key/Switch >> Rotary Switches RM104772BCB
45° 4 1 1 24V Plugin Rotary Switches ROHS

45° 4 1 1 24V Plugin Rotary Switches ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rotary Switches
RM104772BCB
Rotary Switches RM104772BCB
Rotary Switches .2A 48VDC 4pos Stop 7.7mm Act 270gf

Rotary Switches .2A 48VDC 4pos Stop 7.7mm Act 270gf

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches Rotary Switches
Product Number CKN10699-ND RM104772BCB RM104772BCB RM104772BCB
Product Name Rotary Switches Switches - Rotary Switches Key/Switch >> Rotary Switches Rotary Switches
Actuator Type Flush Actuator Keylock
Current Rating 0.5 amps
Angle of Throw 45 degrees
Number of Decks 1
Poles per Deck 1
Unlock Full Specs
to access all available technical data

Similar Products

S126 - Keylock switches -  - Schaltbau GmbH
Specs
Actuator Type Keylock
AC Voltage Rating 400 volts
View Details
Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details