C&K Components Rotary Switches RM103002BCB

Description
Rotary Switch 3 Position SP3T 500mA (DC) AC Through Hole
Request a Quote Datasheet
Description
Rotary Switch 3 Position SP3T 500mA (DC) AC Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - CKN10696-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
CKN10696-ND
Rotary Switches CKN10696-ND
Rotary Switch 3 Position SP3T 500mA (DC) AC Through Hole

Rotary Switch 3 Position SP3T 500mA (DC) AC Through Hole

Buy Now Datasheet
Rotary C&k Components - 35AH5565 - Newark, An Avnet Company
Chicago, IL, United States
Rotary C&k Components
35AH5565
Rotary C&k Components 35AH5565
ROTARY

ROTARY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches
Product Number CKN10696-ND 35AH5565
Product Name Rotary Switches Rotary C&k Components
Current Rating 0.5 amps
Angle of Throw 45 degrees
Number of Decks 1
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - FL/FS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details
Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Selector Switch Heads - 1881163 - RS Components, Ltd.
Specs
Angle of Throw 30 degrees
Positions per Pole 3
Features DustProof; Weather resistant or waterproof
View Details