C&K Components Switches - Rotary Switches RM102772BCB

Description
Win Source Part Number: 1344473-RM102772BCB Category: Switches - Rotary Switches Series: RM Number of Positions: 2 Termination Style: PC Pin Contact Finish: Gold Package: Tray Contact Material: Brass Voltage Rating - DC: 24 V Standard Package: 189 Contact Timing: Non-Shorting (BBM) Actuator Type: Flatted (4.2mm Dia) , Slotted Actuator Length: 7.70mm Index Stops: Fixed Number of Decks: 1 Number of Poles per Deck: 1 Circuit per Deck: SPDT Angle of Throw: 45° Depth Behind Panel: 7.37mm Mounting Type: Through Hole ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable Current Rating (Amps): 500mA (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9020 Mfr: C&K Base Product Number: RM102
Request a Quote Datasheet
Description
Win Source Part Number: 1344473-RM102772BCB Category: Switches - Rotary Switches Series: RM Number of Positions: 2 Termination Style: PC Pin Contact Finish: Gold Package: Tray Contact Material: Brass Voltage Rating - DC: 24 V Standard Package: 189 Contact Timing: Non-Shorting (BBM) Actuator Type: Flatted (4.2mm Dia) , Slotted Actuator Length: 7.70mm Index Stops: Fixed Number of Decks: 1 Number of Poles per Deck: 1 Circuit per Deck: SPDT Angle of Throw: 45° Depth Behind Panel: 7.37mm Mounting Type: Through Hole ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable Current Rating (Amps): 500mA (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9020 Mfr: C&K Base Product Number: RM102
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Rotary Switches - RM102772BCB - Win Source Electronics
Laguna Hills, CA, United States
Switches - Rotary Switches
RM102772BCB
Switches - Rotary Switches RM102772BCB
Win Source Part Number: 1344473-RM102772BCB Category: Switches - Rotary Switches Series: RM Number of Positions: 2 Termination Style: PC Pin Contact Finish: Gold Package: Tray Contact Material: Brass Voltage Rating - DC: 24 V Standard Package: 189 Contact Timing: Non-Shorting (BBM) Actuator Type: Flatted (4.2mm Dia) , Slotted Actuator Length: 7.70mm Index Stops: Fixed Number of Decks: 1 Number of Poles per Deck: 1 Circuit per Deck: SPDT Angle of Throw: 45° Depth Behind Panel: 7.37mm Mounting Type: Through Hole ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable Current Rating (Amps): 500mA (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9020 Mfr: C&K Base Product Number: RM102

Win Source Part Number: 1344473-RM102772BCB
Category: Switches - Rotary Switches
Series: RM
Number of Positions: 2
Termination Style: PC Pin
Contact Finish: Gold
Package: Tray
Contact Material: Brass
Voltage Rating - DC: 24 V
Standard Package: 189
Contact Timing: Non-Shorting (BBM)
Actuator Type: Flatted (4.2mm Dia) , Slotted
Actuator Length: 7.70mm
Index Stops: Fixed
Number of Decks: 1
Number of Poles per Deck: 1
Circuit per Deck: SPDT
Angle of Throw: 45°
Depth Behind Panel: 7.37mm
Mounting Type: Through Hole
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: Not Applicable
Current Rating (Amps): 500mA (DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9020
Mfr: C&K
Base Product Number: RM102

Buy Now Datasheet
Rotary Switches - CKN10695-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
CKN10695-ND
Rotary Switches CKN10695-ND
Rotary Switch 2 Position SPDT 500mA (DC) AC Through Hole

Rotary Switch 2 Position SPDT 500mA (DC) AC Through Hole

Buy Now Datasheet
Rotary C&k Components - 35AH5564 - Newark, An Avnet Company
Chicago, IL, United States
Rotary C&k Components
35AH5564
Rotary C&k Components 35AH5564
ROTARY

ROTARY

Supplier's Site
Sheung Wan, Hong Kong
Rotary Switches
RM102772BCB
Rotary Switches RM102772BCB
Rotary Switches .2A 48VDC 2pos Stop 7.7mm Act 270gf

Rotary Switches .2A 48VDC 2pos Stop 7.7mm Act 270gf

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches Rotary Switches
Product Number RM102772BCB CKN10695-ND 35AH5564 RM102772BCB
Product Name Switches - Rotary Switches Rotary Switches Rotary C&k Components Rotary Switches
Actuator Type Flush Actuator
Current Rating 0.5 amps
Angle of Throw 45 degrees
Number of Decks 1
Unlock Full Specs
to access all available technical data

Similar Products

ComEx Actuators elements - comex actuators - BARTEC
Specs
Operating Temperature -55 to 70 F (-48 to 21 C)
View Details
Rotary Switch - BS/EBS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 24 positions per wafer
View Details