The RM100 is a subminiature rotary switch with a 45° index and 8 positions, featuring a flush, screwdriver slot actuator that is 7.7 mm high. It has a contact rating of 0.5 A at 24 V DC or 0.2 A at 48 V DC, an operating life of 2,000 cycles, and operates at temperatures from -40°C to 85°C. The housing is made of PA66 and PA6T, with brass contacts gold-plated over nickel. The switch is RoHS compliant and uses thru-hole termination.
ROTARY ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 35AH5560 |
| Product Name | Rotary Rohs Compliant C&k Components |
| Approvals | RoHS |