Manufacturer: Littelfuse Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1088583-RLD16P700GF
Termination: Radial
Current Rating: 100 A
Resistance: 20 mΩ
Hold Current: 7 A
Trip Current: 11.9 A
Categories: OEM Parts(O-R)
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Current Rating: 100 A
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1088583-RLD16P700GF |
| Product Name | OEM Parts - OEM Parts (O - R) - RLD16P700GF |