ESD Suppressor TVS Uni-Dir 7V 10-Pin XDFN T/R Automotive AEC-Q101 Product overview: RF3923-000 from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TVS, 7V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, TVS, 7V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RF3923-000 can be used for catalog matching and distributor lookup.
Manufacturer: Littelfuse Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 962443-RF3923-000
Leakage Current: 50 nA
Number of Channels: 4
Categories: TVS - Diodes
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-RF3923-000 | 962443-RF3923-000 |
| Product Name | Automotive 7V TVS Protection Diode | TVS - TVS - Diodes - RF3923-000 |
| Configuration | Single |