Littelfuse, Inc. Esd Protect Device, Aec-Q101, 7V, 0402; Clamping Voltage Vc Max Littelfuse RF3920-000

Description
ESD PROTECT DEVICE, AEC-Q101, 7V, 0402; Clamping Voltage Vc Max:13V; Diode Case Style:0402; No. of Pins:2Pins; Operating Voltage:7V; Power Dissipation Pd:-; Product Range:SPA SESD Series; Automotive Qualification Standard:AEC-Q101 RoHS Compliant: Yes
Datasheet
Description
ESD PROTECT DEVICE, AEC-Q101, 7V, 0402; Clamping Voltage Vc Max:13V; Diode Case Style:0402; No. of Pins:2Pins; Operating Voltage:7V; Power Dissipation Pd:-; Product Range:SPA SESD Series; Automotive Qualification Standard:AEC-Q101 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Esd Protect Device, Aec-Q101, 7V, 0402; Clamping Voltage Vc Max Littelfuse - 27AK1497 - Newark, An Avnet Company
Chicago, IL, United States
Esd Protect Device, Aec-Q101, 7V, 0402; Clamping Voltage Vc Max Littelfuse
27AK1497
Esd Protect Device, Aec-Q101, 7V, 0402; Clamping Voltage Vc Max Littelfuse 27AK1497
ESD PROTECT DEVICE, AEC-Q101, 7V, 0402; Clamping Voltage Vc Max:13V; Diode Case Style:0402; No. of Pins:2Pins; Operating Voltage:7V; Power Dissipation Pd:-; Product Range:SPA SESD Series; Automotive Qualification Standard:AEC-Q101 RoHS Compliant: Yes

ESD PROTECT DEVICE, AEC-Q101, 7V, 0402; Clamping Voltage Vc Max:13V; Diode Case Style:0402; No. of Pins:2Pins; Operating Voltage:7V; Power Dissipation Pd:-; Product Range:SPA SESD Series; Automotive Qualification Standard:AEC-Q101 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 27AK1497
Product Name Esd Protect Device, Aec-Q101, 7V, 0402; Clamping Voltage Vc Max Littelfuse
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B481F-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
PIN Diode Switches - NPS5-3000-6000-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Rectifier Diodes, Type SBD - Model: YG869C06R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7000 volts
View Details
Rectifier Diode - FF60A - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 250 mA
View Details