Littelfuse, Inc. 7V DFN TVS Protection Diode RF3077-000

Description
Trans Voltage Suppressor Diode, 7V V(RWM), Unidirectional, 4 Element, Silicon, DFN-10 Product overview: RF3077-000 from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7V, DFN. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 7V, DFN, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RF3077-000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans Voltage Suppressor Diode, 7V V(RWM), Unidirectional, 4 Element, Silicon, DFN-10 Product overview: RF3077-000 from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7V, DFN. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 7V, DFN, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RF3077-000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
7V DFN TVS Protection Diode - 144-RF3077-000 - ERSAELECTRONICS PTE. LTD.
Singapore
7V DFN TVS Protection Diode
144-RF3077-000
7V DFN TVS Protection Diode 144-RF3077-000
Trans Voltage Suppressor Diode, 7V V(RWM), Unidirectional, 4 Element, Silicon, DFN-10 Product overview: RF3077-000 from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7V, DFN. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 7V, DFN, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RF3077-000 can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 7V V(RWM), Unidirectional, 4 Element, Silicon, DFN-10 Product overview: RF3077-000 from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7V, DFN. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 7V, DFN, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RF3077-000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Esd Protect Device, Aec-Q101, 7V, 1004; Clamping Voltage Vc Max Littelfuse - 27AK1495 - Newark, An Avnet Company
Chicago, IL, United States
Esd Protect Device, Aec-Q101, 7V, 1004; Clamping Voltage Vc Max Littelfuse
27AK1495
Esd Protect Device, Aec-Q101, 7V, 1004; Clamping Voltage Vc Max Littelfuse 27AK1495
ESD PROTECT DEVICE, AEC-Q101, 7V, 1004; Clamping Voltage Vc Max:9.2V; Diode Case Style:1004; No. of Pins:10Pins; Operating Voltage:7V; Power Dissipation Pd:-; Product Range:SPA SESD Series; Automotive Qualification Standard:AEC-Q101 RoHS Compliant: Yes

ESD PROTECT DEVICE, AEC-Q101, 7V, 1004; Clamping Voltage Vc Max:9.2V; Diode Case Style:1004; No. of Pins:10Pins; Operating Voltage:7V; Power Dissipation Pd:-; Product Range:SPA SESD Series; Automotive Qualification Standard:AEC-Q101 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number 144-RF3077-000 27AK1495
Product Name 7V DFN TVS Protection Diode Esd Protect Device, Aec-Q101, 7V, 1004; Clamping Voltage Vc Max Littelfuse
Configuration Single
Unlock Full Specs
to access all available technical data