Littelfuse, Inc. Automotive 7V DFN TVS Protection Diode RF2946-000

Description
ESD Suppressor Diode TVS Uni-Dir 7V 9.2Vc Automotive 3-Pin DFN T/R Product overview: RF2946-000 from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TVS, 7V, DFN. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, TVS, 7V, DFN, TVS Protection Diode, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-RF2946-000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
ESD Suppressor Diode TVS Uni-Dir 7V 9.2Vc Automotive 3-Pin DFN T/R Product overview: RF2946-000 from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TVS, 7V, DFN. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, TVS, 7V, DFN, TVS Protection Diode, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-RF2946-000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 7V DFN TVS Protection Diode - 48-RF2946-000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 7V DFN TVS Protection Diode
48-RF2946-000
Automotive 7V DFN TVS Protection Diode 48-RF2946-000
ESD Suppressor Diode TVS Uni-Dir 7V 9.2Vc Automotive 3-Pin DFN T/R Product overview: RF2946-000 from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TVS, 7V, DFN. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, TVS, 7V, DFN, TVS Protection Diode, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-RF2946-000 can be used for catalog matching and distributor lookup.

ESD Suppressor Diode TVS Uni-Dir 7V 9.2Vc Automotive 3-Pin DFN T/R Product overview: RF2946-000 from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TVS, 7V, DFN. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, TVS, 7V, DFN, TVS Protection Diode, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-RF2946-000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - RF2946-000 - 931975-RF2946-000 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - RF2946-000
931975-RF2946-000
TVS - TVS - Diodes - RF2946-000 931975-RF2946-000
Manufacturer: Littelfuse Inc. Win Source Part Number: 931975-RF2946-000 Series: * Package: Bulk Categories: Uncategorized ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 1 REACH Status: REACH info available upon request HTSUS: 8536.30.8000

Manufacturer: Littelfuse Inc.
Win Source Part Number: 931975-RF2946-000
Series: *
Package: Bulk
Categories: Uncategorized
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 1
REACH Status: REACH info available upon request
HTSUS: 8536.30.8000

Buy Now
Esd Protect Device, Aec-Q101, 7V, 0402; Clamping Voltage Vc Max Littelfuse - 27AK1493 - Newark, An Avnet Company
Chicago, IL, United States
Esd Protect Device, Aec-Q101, 7V, 0402; Clamping Voltage Vc Max Littelfuse
27AK1493
Esd Protect Device, Aec-Q101, 7V, 0402; Clamping Voltage Vc Max Littelfuse 27AK1493
ESD PROTECT DEVICE, AEC-Q101, 7V, 0402; Clamping Voltage Vc Max:9.2V; Diode Case Style:0402; No. of Pins:3Pins; Operating Voltage:7V; Power Dissipation Pd:-; Product Range:SPA SESD Series; Automotive Qualification Standard:AEC-Q101 RoHS Compliant: Yes

ESD PROTECT DEVICE, AEC-Q101, 7V, 0402; Clamping Voltage Vc Max:9.2V; Diode Case Style:0402; No. of Pins:3Pins; Operating Voltage:7V; Power Dissipation Pd:-; Product Range:SPA SESD Series; Automotive Qualification Standard:AEC-Q101 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Diode Arrays Diodes
Product Number 48-RF2946-000 931975-RF2946-000 27AK1493
Product Name Automotive 7V DFN TVS Protection Diode TVS - TVS - Diodes - RF2946-000 Esd Protect Device, Aec-Q101, 7V, 0402; Clamping Voltage Vc Max Littelfuse
Configuration Single
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S13360-1350PE - Hamamatsu Photonics Europe
Specs
CT 60 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - HRU0103A2TRF-E - 920597-HRU0103A2TRF-E - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type LLD - Model: MS906C3 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.2 volts
IR 0.2000 mA
View Details
Dual high-voltage switching diodes - BAV23A-QR - Nexperia B.V.
Specs
Diode Applications Switching; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
3 suppliers