Manufacturer: Littelfuse Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 959929-RF2945-000
Capacitance: 100 fF
Clamping Voltage: 10 V
Peak Pulse Current: 2 A
Leakage Current: 50 nA
Height: 430 µm
Direction: Bidirectional
Number of Channels: 1
Categories: TVS - Diodes
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Schedule B: 8536300000, 8536300000
Breakdown Voltage: 9.8 V
Reverse Standoff Voltage: 7 V
ESD PROTECT DEVICE, AEC-Q101, 7V, 0402; Clamping Voltage Vc Max:10V; Diode Case Style:0402; No. of Pins:2Pins; Operating Voltage:7V; Power Dissipation Pd:-; Product Range:SPA SESD Series; Automotive Qualification Standard:AEC-Q101 RoHS Compliant: Yes
| Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 959929-RF2945-000 | 27AK1492 |
| Product Name | TVS - TVS - Diodes - RF2945-000 | Esd Protect Device, Aec-Q101, 7V, 0402; Clamping Voltage Vc Max Littelfuse |
| RoHS Compliant | RoHS | RoHS |