Littelfuse, Inc. Esd Protect Device, Aec-Q101, 7V, 0402; Clamping Voltage Vc Max Littelfuse RF2943-000

Description
ESD PROTECT DEVICE, AEC-Q101, 7V, 0402; Clamping Voltage Vc Max:9.2V; Diode Case Style:0402; No. of Pins:2Pins; Operating Voltage:7V; Power Dissipation Pd:-; Product Range:SPA SESD Series; Automotive Qualification Standard:AEC-Q101 RoHS Compliant: Yes
Datasheet
Description
ESD PROTECT DEVICE, AEC-Q101, 7V, 0402; Clamping Voltage Vc Max:9.2V; Diode Case Style:0402; No. of Pins:2Pins; Operating Voltage:7V; Power Dissipation Pd:-; Product Range:SPA SESD Series; Automotive Qualification Standard:AEC-Q101 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Esd Protect Device, Aec-Q101, 7V, 0402; Clamping Voltage Vc Max Littelfuse - 27AK1491 - Newark, An Avnet Company
Chicago, IL, United States
Esd Protect Device, Aec-Q101, 7V, 0402; Clamping Voltage Vc Max Littelfuse
27AK1491
Esd Protect Device, Aec-Q101, 7V, 0402; Clamping Voltage Vc Max Littelfuse 27AK1491
ESD PROTECT DEVICE, AEC-Q101, 7V, 0402; Clamping Voltage Vc Max:9.2V; Diode Case Style:0402; No. of Pins:2Pins; Operating Voltage:7V; Power Dissipation Pd:-; Product Range:SPA SESD Series; Automotive Qualification Standard:AEC-Q101 RoHS Compliant: Yes

ESD PROTECT DEVICE, AEC-Q101, 7V, 0402; Clamping Voltage Vc Max:9.2V; Diode Case Style:0402; No. of Pins:2Pins; Operating Voltage:7V; Power Dissipation Pd:-; Product Range:SPA SESD Series; Automotive Qualification Standard:AEC-Q101 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 27AK1491
Product Name Esd Protect Device, Aec-Q101, 7V, 0402; Clamping Voltage Vc Max Littelfuse
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B483B-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Lamp test diode - lamp-test-diode-module - BARTEC
Specs
Diode Type General Purpose
Tj -32 to 16 C (-25 to 60 F)
View Details
PIN Diode Switches - NPS8-10000-40000-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details