Littelfuse, Inc. Ptc Resettable Fuse, Rectangular, 30V; Product Range Littelfuse RF2736-000

Description
PTC RESETTABLE FUSE, RECTANGULAR, 30V; Product Range:PolySwitch RUEF Series; Voltage Rating:30V; Holding Current:9A; Tripping Current:18A; Time to Trip:20s; Fuse Shape:Rectangular; Current Rating Max:100A; Lead Spacing:10.9mm RoHS Compliant: Yes
Datasheet
Description
PTC RESETTABLE FUSE, RECTANGULAR, 30V; Product Range:PolySwitch RUEF Series; Voltage Rating:30V; Holding Current:9A; Tripping Current:18A; Time to Trip:20s; Fuse Shape:Rectangular; Current Rating Max:100A; Lead Spacing:10.9mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ptc Resettable Fuse, Rectangular, 30V; Product Range Littelfuse - 34AC5357 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Resettable Fuse, Rectangular, 30V; Product Range Littelfuse
34AC5357
Ptc Resettable Fuse, Rectangular, 30V; Product Range Littelfuse 34AC5357
PTC RESETTABLE FUSE, RECTANGULAR, 30V; Product Range:PolySwitch RUEF Series; Voltage Rating:30V; Holding Current:9A; Tripping Current:18A; Time to Trip:20s; Fuse Shape:Rectangular; Current Rating Max:100A; Lead Spacing:10.9mm RoHS Compliant: Yes

PTC RESETTABLE FUSE, RECTANGULAR, 30V; Product Range:PolySwitch RUEF Series; Voltage Rating:30V; Holding Current:9A; Tripping Current:18A; Time to Trip:20s; Fuse Shape:Rectangular; Current Rating Max:100A; Lead Spacing:10.9mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resettable PTCs
Product Number 34AC5357
Product Name Ptc Resettable Fuse, Rectangular, 30V; Product Range Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

PTC Resettable Fuses - MF-R250-AP-10CT-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications cURus, TUV
View Details
Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details
PTC Resettable Fuses - CMF-RLC50-10-0-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
View Details
Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details