FUSE, RESETTABLE PTC, 30V, 9A, TH; Thermistor Mounting:Through Hole; Product Range:PolySwitch RUEF Series; Holding Current:9A; Tripping Current:18A; Voltage Rating:30V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C;RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resettable PTCs |
| Product Number | 17AC5544 |
| Product Name | Fuse, Resettable Ptc, 30V, 9A, Th; Thermistor Mounting Littelfuse |
| Standards and Certifications | RoHS |