Littelfuse, Inc. Ptc Resettable Fuse, Round, 72Vac/dc; Product Range Littelfuse RF2691-000

Description
PTC RESETTABLE FUSE, ROUND, 72VAC/DC; Product Range:PolySwitch RXEF Series; Voltage Rating:72V; Holding Current:2.5A; Tripping Current:5A; Time to Trip:15.6s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:10.9mm; Length:- RoHS Compliant: Yes
Datasheet
Description
PTC RESETTABLE FUSE, ROUND, 72VAC/DC; Product Range:PolySwitch RXEF Series; Voltage Rating:72V; Holding Current:2.5A; Tripping Current:5A; Time to Trip:15.6s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:10.9mm; Length:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ptc Resettable Fuse, Round, 72Vac/dc; Product Range Littelfuse - 34AC5318 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Resettable Fuse, Round, 72Vac/dc; Product Range Littelfuse
34AC5318
Ptc Resettable Fuse, Round, 72Vac/dc; Product Range Littelfuse 34AC5318
PTC RESETTABLE FUSE, ROUND, 72VAC/DC; Product Range:PolySwitch RXEF Series; Voltage Rating:72V; Holding Current:2.5A; Tripping Current:5A; Time to Trip:15.6s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:10.9mm; Length:- RoHS Compliant: Yes

PTC RESETTABLE FUSE, ROUND, 72VAC/DC; Product Range:PolySwitch RXEF Series; Voltage Rating:72V; Holding Current:2.5A; Tripping Current:5A; Time to Trip:15.6s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:10.9mm; Length:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resettable PTCs
Product Number 34AC5318
Product Name Ptc Resettable Fuse, Round, 72Vac/dc; Product Range Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Protection - PTC Resettable Fuses - 1135024-R1206-005-R - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Package Size 1206; Tape & Reel (TR)
Supply Voltage (VS) 60 volts
View Details
PTC Resettable Fuses - MF-R050-0-99-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications cURus, TUV
View Details
Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details
Fuse, Ptc Reset, 30V, 2.5A, Radial; Product Range Bourns - 26AC2076 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Trigger Current 5 amps
Response Time 1.03E10 ns
View Details