PTC RESETTABLE FUSE, ROUND, 72VAC/DC; Product Range:PolySwitch RXEF Series; Voltage Rating:72V; Holding Current:500mA; Tripping Current:1A; Time to Trip:4s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.8mm; Diameter:7.9mmRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resettable PTCs |
| Product Number | 34AC5310 |
| Product Name | Ptc Resettable Fuse, Round, 72Vac/dc; Product Range Littelfuse |
| Trigger Current | 1 amps |