Littelfuse, Inc. Ptc Resettable Fuse, Rectangular, 30V; Product Range Littelfuse RF2636-000

Description
PTC RESETTABLE FUSE, RECTANGULAR, 30V; Product Range:PolySwitch RUEF Series; Voltage Rating:30V; Holding Current:1.1A; Tripping Current:2.2A; Time to Trip:6.6s; Fuse Shape:Rectangular; Current Rating Max:100A; Lead Spacing:5.8mm RoHS Compliant: Yes
Datasheet
Description
PTC RESETTABLE FUSE, RECTANGULAR, 30V; Product Range:PolySwitch RUEF Series; Voltage Rating:30V; Holding Current:1.1A; Tripping Current:2.2A; Time to Trip:6.6s; Fuse Shape:Rectangular; Current Rating Max:100A; Lead Spacing:5.8mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ptc Resettable Fuse, Rectangular, 30V; Product Range Littelfuse - 34AC5285 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Resettable Fuse, Rectangular, 30V; Product Range Littelfuse
34AC5285
Ptc Resettable Fuse, Rectangular, 30V; Product Range Littelfuse 34AC5285
PTC RESETTABLE FUSE, RECTANGULAR, 30V; Product Range:PolySwitch RUEF Series; Voltage Rating:30V; Holding Current:1.1A; Tripping Current:2.2A; Time to Trip:6.6s; Fuse Shape:Rectangular; Current Rating Max:100A; Lead Spacing:5.8mm RoHS Compliant: Yes

PTC RESETTABLE FUSE, RECTANGULAR, 30V; Product Range:PolySwitch RUEF Series; Voltage Rating:30V; Holding Current:1.1A; Tripping Current:2.2A; Time to Trip:6.6s; Fuse Shape:Rectangular; Current Rating Max:100A; Lead Spacing:5.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resettable PTCs
Product Number 34AC5285
Product Name Ptc Resettable Fuse, Rectangular, 30V; Product Range Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Protection - PTC Resettable Fuses - 1135024-R1206-005-R - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Package Size 1206; Tape & Reel (TR)
Supply Voltage (VS) 60 volts
View Details
PTC Resettable Fuses - 118-MF-MSHT075KX-2DKR-ND - DigiKey
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Package Size 1812; 1812 (4532 Metric), Concave
Standards and Certifications UL; cUL, TUV
View Details
Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details
PTC Resettable Fuses - 118-MF-MSMF260/12X-2DKR-ND - DigiKey
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Package Size 1812; 1812 (4532 Metric), Concave
Standards and Certifications cUR, cURus, TUV
View Details