FUSE, RESETTABLE PTC, 60VDC, 0.05A, TH; Thermistor Mounting:Through Hole; Product Range:PolySwitch RXEF Series; Holding Current:50mA; Tripping Current:100mA; Voltage Rating:60VDC; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resettable PTCs |
| Product Number | 17AC5537 |
| Product Name | Fuse, Resettable Ptc, 60Vdc, 0.05A, Th; Thermistor Mounting Littelfuse |
| Standards and Certifications | RoHS |