Littelfuse, Inc. Fuse, Resettable Ptc, 72V, 0.9A, Th; Thermistor Mounting Littelfuse RF2571-000

Description
FUSE, RESETTABLE PTC, 72V, 0.9A, TH; Thermistor Mounting:Through Hole; Product Range:PolySwitch RXEF Series; Holding Current:900mA; Tripping Current:1.8A; Voltage Rating:72V; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Description
FUSE, RESETTABLE PTC, 72V, 0.9A, TH; Thermistor Mounting:Through Hole; Product Range:PolySwitch RXEF Series; Holding Current:900mA; Tripping Current:1.8A; Voltage Rating:72V; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fuse, Resettable Ptc, 72V, 0.9A, Th; Thermistor Mounting Littelfuse - 17AC5536 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Resettable Ptc, 72V, 0.9A, Th; Thermistor Mounting Littelfuse
17AC5536
Fuse, Resettable Ptc, 72V, 0.9A, Th; Thermistor Mounting Littelfuse 17AC5536
FUSE, RESETTABLE PTC, 72V, 0.9A, TH; Thermistor Mounting:Through Hole; Product Range:PolySwitch RXEF Series; Holding Current:900mA; Tripping Current:1.8A; Voltage Rating:72V; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

FUSE, RESETTABLE PTC, 72V, 0.9A, TH; Thermistor Mounting:Through Hole; Product Range:PolySwitch RXEF Series; Holding Current:900mA; Tripping Current:1.8A; Voltage Rating:72V; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resettable PTCs
Product Number 17AC5536
Product Name Fuse, Resettable Ptc, 72V, 0.9A, Th; Thermistor Mounting Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data