Littelfuse, Inc. Fuse, Resettable Ptc, 72V, 0.75A, Th; Thermistor Mounting Littelfuse RF2569-000

Description
FUSE, RESETTABLE PTC, 72V, 0.75A, TH; Thermistor Mounting:Through Hole; Product Range:PolySwitch RXEF Series; Holding Current:750mA; Tripping Current:1.5A; Voltage Rating:72V; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Description
FUSE, RESETTABLE PTC, 72V, 0.75A, TH; Thermistor Mounting:Through Hole; Product Range:PolySwitch RXEF Series; Holding Current:750mA; Tripping Current:1.5A; Voltage Rating:72V; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fuse, Resettable Ptc, 72V, 0.75A, Th; Thermistor Mounting Littelfuse - 17AC5535 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Resettable Ptc, 72V, 0.75A, Th; Thermistor Mounting Littelfuse
17AC5535
Fuse, Resettable Ptc, 72V, 0.75A, Th; Thermistor Mounting Littelfuse 17AC5535
FUSE, RESETTABLE PTC, 72V, 0.75A, TH; Thermistor Mounting:Through Hole; Product Range:PolySwitch RXEF Series; Holding Current:750mA; Tripping Current:1.5A; Voltage Rating:72V; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

FUSE, RESETTABLE PTC, 72V, 0.75A, TH; Thermistor Mounting:Through Hole; Product Range:PolySwitch RXEF Series; Holding Current:750mA; Tripping Current:1.5A; Voltage Rating:72V; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resettable PTCs
Product Number 17AC5535
Product Name Fuse, Resettable Ptc, 72V, 0.75A, Th; Thermistor Mounting Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

PTC Resettable Fuses - 118-CMF-SDP35-2TR-ND - DigiKey
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Package Size 4-SMD Cube
Tj -40 to 125 C (-40 to 257 F)
View Details
Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details
PTC Resettable Fuses - MF-LR190-ND - DigiKey
Specs
Package Size Strap
Standards and Certifications cURus, TUV
Tj -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Circuit Protection - PTC Resettable Fuses - 1135024-R1206-005-R - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Package Size 1206; Tape & Reel (TR)
Supply Voltage (VS) 60 volts
View Details