Littelfuse, Inc. Fuse, Resettable Ptc, 72V, 0.65A, Th; Thermistor Mounting Littelfuse RF2568-000

Description
FUSE, RESETTABLE PTC, 72V, 0.65A, TH; Thermistor Mounting:Through Hole; Product Range:PolySwitch RXEF Series; Holding Current:650mA; Tripping Current:1.3A; Voltage Rating:72V; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Description
FUSE, RESETTABLE PTC, 72V, 0.65A, TH; Thermistor Mounting:Through Hole; Product Range:PolySwitch RXEF Series; Holding Current:650mA; Tripping Current:1.3A; Voltage Rating:72V; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fuse, Resettable Ptc, 72V, 0.65A, Th; Thermistor Mounting Littelfuse - 17AC5534 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Resettable Ptc, 72V, 0.65A, Th; Thermistor Mounting Littelfuse
17AC5534
Fuse, Resettable Ptc, 72V, 0.65A, Th; Thermistor Mounting Littelfuse 17AC5534
FUSE, RESETTABLE PTC, 72V, 0.65A, TH; Thermistor Mounting:Through Hole; Product Range:PolySwitch RXEF Series; Holding Current:650mA; Tripping Current:1.3A; Voltage Rating:72V; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

FUSE, RESETTABLE PTC, 72V, 0.65A, TH; Thermistor Mounting:Through Hole; Product Range:PolySwitch RXEF Series; Holding Current:650mA; Tripping Current:1.3A; Voltage Rating:72V; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resettable PTCs
Product Number 17AC5534
Product Name Fuse, Resettable Ptc, 72V, 0.65A, Th; Thermistor Mounting Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details
PTC Resettable Fuses - MF-R250-2-10-99-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications cURus, TUV
View Details
Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details
Fuse, Ptc Reset, 60V, 50Ma, Radial; Product Range Bourns - 27AC8878 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Trigger Current 0.1000 amps
Response Time 5.00E9 ns
View Details