Littelfuse, Inc. Esd Protect Device, Aec-Q101, 7V, 0201; Clamping Voltage Vc Max Littelfuse RF2192-000

Description
ESD PROTECT DEVICE, AEC-Q101, 7V, 0201; Clamping Voltage Vc Max:9.2V; Diode Case Style:0201; No. of Pins:2Pins; Operating Voltage:7V; Power Dissipation Pd:-; Product Range:SPA SESD Series; Automotive Qualification Standard:AEC-Q101 RoHS Compliant: Yes
Datasheet
Description
ESD PROTECT DEVICE, AEC-Q101, 7V, 0201; Clamping Voltage Vc Max:9.2V; Diode Case Style:0201; No. of Pins:2Pins; Operating Voltage:7V; Power Dissipation Pd:-; Product Range:SPA SESD Series; Automotive Qualification Standard:AEC-Q101 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Esd Protect Device, Aec-Q101, 7V, 0201; Clamping Voltage Vc Max Littelfuse - 27AK1489 - Newark, An Avnet Company
Chicago, IL, United States
Esd Protect Device, Aec-Q101, 7V, 0201; Clamping Voltage Vc Max Littelfuse
27AK1489
Esd Protect Device, Aec-Q101, 7V, 0201; Clamping Voltage Vc Max Littelfuse 27AK1489
ESD PROTECT DEVICE, AEC-Q101, 7V, 0201; Clamping Voltage Vc Max:9.2V; Diode Case Style:0201; No. of Pins:2Pins; Operating Voltage:7V; Power Dissipation Pd:-; Product Range:SPA SESD Series; Automotive Qualification Standard:AEC-Q101 RoHS Compliant: Yes

ESD PROTECT DEVICE, AEC-Q101, 7V, 0201; Clamping Voltage Vc Max:9.2V; Diode Case Style:0201; No. of Pins:2Pins; Operating Voltage:7V; Power Dissipation Pd:-; Product Range:SPA SESD Series; Automotive Qualification Standard:AEC-Q101 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 27AK1489
Product Name Esd Protect Device, Aec-Q101, 7V, 0201; Clamping Voltage Vc Max Littelfuse
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details
Bridge Rectifiers - 1219555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - HR1N4488US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 16 mA
IR 0.2500 mA
View Details
PIN Diode Switches - NPS1-2000-18000-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details