PTC RESETTABLE FUSE, 100A, 30VDC; Product Range:PolySwitch SRP Series; Voltage Rating:30VDC; Holding Current:2A; Tripping Current:4.4A; Time to Trip:4s; Current Rating Max:100A; Operating Temperature Min:-40°C RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resettable PTCs |
| Product Number | 34AC5057 |
| Product Name | Ptc Resettable Fuse, 100A, 30Vdc; Product Range Littelfuse |
| Standards and Certifications | RoHS |