Littelfuse, Inc. Ptc Resettable Fuse, 100A, 30Vdc; Product Range Littelfuse RF1673-000

Description
PTC RESETTABLE FUSE, 100A, 30VDC; Product Range:PolySwitch SRP Series; Voltage Rating:30VDC; Holding Current:3.5A; Tripping Current:6.3A; Time to Trip:3s; Current Rating Max:100A; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet
Description
PTC RESETTABLE FUSE, 100A, 30VDC; Product Range:PolySwitch SRP Series; Voltage Rating:30VDC; Holding Current:3.5A; Tripping Current:6.3A; Time to Trip:3s; Current Rating Max:100A; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ptc Resettable Fuse, 100A, 30Vdc; Product Range Littelfuse - 34AC5056 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Resettable Fuse, 100A, 30Vdc; Product Range Littelfuse
34AC5056
Ptc Resettable Fuse, 100A, 30Vdc; Product Range Littelfuse 34AC5056
PTC RESETTABLE FUSE, 100A, 30VDC; Product Range:PolySwitch SRP Series; Voltage Rating:30VDC; Holding Current:3.5A; Tripping Current:6.3A; Time to Trip:3s; Current Rating Max:100A; Operating Temperature Min:-40°C RoHS Compliant: Yes

PTC RESETTABLE FUSE, 100A, 30VDC; Product Range:PolySwitch SRP Series; Voltage Rating:30VDC; Holding Current:3.5A; Tripping Current:6.3A; Time to Trip:3s; Current Rating Max:100A; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resettable PTCs
Product Number 34AC5056
Product Name Ptc Resettable Fuse, 100A, 30Vdc; Product Range Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

PTC Resettable Fuses - CMF-SD25-2TR-ND - DigiKey
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Package Size 4-SMD Cube
View Details
Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details
PTC Resettable Fuses - MF-PSMF075X-2DKR-ND - DigiKey
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Package Size 0805; 0805 (2012 Metric), Concave
Standards and Certifications cURus, TUV
View Details
Circuit Protection - PTC Resettable Fuses - 1135024-R1206-005-R - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Package Size 1206; Tape & Reel (TR)
Supply Voltage (VS) 60 volts
View Details