Littelfuse, Inc. Automotive 14V TVS Protection Diode RF1600-000

Description
ESD Suppressor Polymer Bi-Dir 14V Automotive AEC-Q200 2-Pin Case 0402(1006Metric) T/R Product overview: RF1600-000 from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 14V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, 14V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RF1600-000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
ESD Suppressor Polymer Bi-Dir 14V Automotive AEC-Q200 2-Pin Case 0402(1006Metric) T/R Product overview: RF1600-000 from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 14V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, 14V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RF1600-000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 14V TVS Protection Diode - 144-RF1600-000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 14V TVS Protection Diode
144-RF1600-000
Automotive 14V TVS Protection Diode 144-RF1600-000
ESD Suppressor Polymer Bi-Dir 14V Automotive AEC-Q200 2-Pin Case 0402(1006Metric) T/R Product overview: RF1600-000 from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 14V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, 14V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RF1600-000 can be used for catalog matching and distributor lookup.

ESD Suppressor Polymer Bi-Dir 14V Automotive AEC-Q200 2-Pin Case 0402(1006Metric) T/R Product overview: RF1600-000 from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 14V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, 14V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RF1600-000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - RF1600-000 - 1111434-RF1600-000 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - RF1600-000
1111434-RF1600-000
TVS - TVS - Diodes - RF1600-000 1111434-RF1600-000
Manufacturer: Littelfuse Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1111434-RF1600-000 Power Line Protection: No Clamping Voltage: 40 V Composition: Zener Categories: TVS - Diodes Case / Package: 0402 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0402 Reverse Standoff Voltage: 14 V Number of Bidirectional Channels: 1 Max Operating Temperature: 125 °C Case Code (Metric): 1005

Manufacturer: Littelfuse Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1111434-RF1600-000
Power Line Protection: No
Clamping Voltage: 40 V
Composition: Zener
Categories: TVS - Diodes
Case / Package: 0402
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 0402
Reverse Standoff Voltage: 14 V
Number of Bidirectional Channels: 1
Max Operating Temperature: 125 °C
Case Code (Metric): 1005

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-RF1600-000 1111434-RF1600-000
Product Name Automotive 14V TVS Protection Diode TVS - TVS - Diodes - RF1600-000
Configuration Single
Unlock Full Specs
to access all available technical data