Littelfuse, Inc. Gdt, 75V, 1Ka, 2 Terminal Smd; Product Range Littelfuse RF1487-000

Description
GDT, 75V, 1KA, 2 TERMINAL SMD; Product Range:GTCS23-XXXM-R0 1-2 Series; DC Breakover Voltage:75V; GDT Case Style:2 Terminal SMD; Impulse Discharge Current:1kA; Impulse Sparkover Voltage:600V RoHS Compliant: Yes
Datasheet
Description
GDT, 75V, 1KA, 2 TERMINAL SMD; Product Range:GTCS23-XXXM-R0 1-2 Series; DC Breakover Voltage:75V; GDT Case Style:2 Terminal SMD; Impulse Discharge Current:1kA; Impulse Sparkover Voltage:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gdt, 75V, 1Ka, 2 Terminal Smd; Product Range Littelfuse - 34AC4999 - Newark, An Avnet Company
Chicago, IL, United States
Gdt, 75V, 1Ka, 2 Terminal Smd; Product Range Littelfuse
34AC4999
Gdt, 75V, 1Ka, 2 Terminal Smd; Product Range Littelfuse 34AC4999
GDT, 75V, 1KA, 2 TERMINAL SMD; Product Range:GTCS23-XXXM-R0 1-2 Series; DC Breakover Voltage:75V; GDT Case Style:2 Terminal SMD; Impulse Discharge Current:1kA; Impulse Sparkover Voltage:600V RoHS Compliant: Yes

GDT, 75V, 1KA, 2 TERMINAL SMD; Product Range:GTCS23-XXXM-R01-2 Series; DC Breakover Voltage:75V; GDT Case Style:2 Terminal SMD; Impulse Discharge Current:1kA; Impulse Sparkover Voltage:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 34AC4999
Product Name Gdt, 75V, 1Ka, 2 Terminal Smd; Product Range Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

In-Line GFCI Plug Manual Reset 1-20P UL Recoginzed - G20CMR120 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details
Varistors - 1702901 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
View Details
ESD Suppressors - Diode-mode Series - PD02S5R5D281PT -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
Supply Voltage (VS) 5.5 volts
View Details