Littelfuse, Inc. TVS - TVS - Diodes - RF1256-000 RF1256-000

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 931952-RF1256-000 Series: * Package: Bulk Categories: Uncategorized ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 1 REACH Status: REACH info available upon request HTSUS: 8533.40.4000
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 931952-RF1256-000 Series: * Package: Bulk Categories: Uncategorized ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 1 REACH Status: REACH info available upon request HTSUS: 8533.40.4000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - RF1256-000 - 931952-RF1256-000 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - RF1256-000
931952-RF1256-000
TVS - TVS - Diodes - RF1256-000 931952-RF1256-000
Manufacturer: Littelfuse Inc. Win Source Part Number: 931952-RF1256-000 Series: * Package: Bulk Categories: Uncategorized ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 1 REACH Status: REACH info available upon request HTSUS: 8533.40.4000

Manufacturer: Littelfuse Inc.
Win Source Part Number: 931952-RF1256-000
Series: *
Package: Bulk
Categories: Uncategorized
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 1
REACH Status: REACH info available upon request
HTSUS: 8533.40.4000

Buy Now
TVS Protection Diode - 144-RF1256-000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-RF1256-000
TVS Protection Diode 144-RF1256-000
Varistor Product overview: RF1256-000 from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RF1256-000 can be used for catalog matching and distributor lookup.

Varistor Product overview: RF1256-000 from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RF1256-000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Esd Protection Device, 24V, 0603; Clamping Voltage Vc Max Littelfuse - 27AK1488 - Newark, An Avnet Company
Chicago, IL, United States
Esd Protection Device, 24V, 0603; Clamping Voltage Vc Max Littelfuse
27AK1488
Esd Protection Device, 24V, 0603; Clamping Voltage Vc Max Littelfuse 27AK1488
ESD PROTECTION DEVICE, 24V, 0603; Clamping Voltage Vc Max:45V; Diode Case Style:0603; No. of Pins:2Pins; Operating Voltage:24V; Power Dissipation Pd:-; Product Range:PESD Series; Automotive Qualification Standard:- RoHS Compliant: Yes

ESD PROTECTION DEVICE, 24V, 0603; Clamping Voltage Vc Max:45V; Diode Case Style:0603; No. of Pins:2Pins; Operating Voltage:24V; Power Dissipation Pd:-; Product Range:PESD Series; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number 931952-RF1256-000 144-RF1256-000 27AK1488
Product Name TVS - TVS - Diodes - RF1256-000 TVS Protection Diode Esd Protection Device, 24V, 0603; Clamping Voltage Vc Max Littelfuse
Configuration Single
Unlock Full Specs
to access all available technical data