Littelfuse, Inc. Ptc Resettable Fuse, Rectangular, 60Vdc; Product Range Littelfuse RF0021-000

Description
PTC RESETTABLE FUSE, RECTANGULAR, 60VDC; Product Range:PolySwitch TR Series; Voltage Rating:60VDC; Holding Current:145mA; Tripping Current:290mA; Time to Trip:2.5s; Fuse Shape:Rectangular; Current Rating Max:3A; Lead Spacing:5mm RoHS Compliant: Yes
Description
PTC RESETTABLE FUSE, RECTANGULAR, 60VDC; Product Range:PolySwitch TR Series; Voltage Rating:60VDC; Holding Current:145mA; Tripping Current:290mA; Time to Trip:2.5s; Fuse Shape:Rectangular; Current Rating Max:3A; Lead Spacing:5mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ptc Resettable Fuse, Rectangular, 60Vdc; Product Range Littelfuse - 34AC4825 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Resettable Fuse, Rectangular, 60Vdc; Product Range Littelfuse
34AC4825
Ptc Resettable Fuse, Rectangular, 60Vdc; Product Range Littelfuse 34AC4825
PTC RESETTABLE FUSE, RECTANGULAR, 60VDC; Product Range:PolySwitch TR Series; Voltage Rating:60VDC; Holding Current:145mA; Tripping Current:290mA; Time to Trip:2.5s; Fuse Shape:Rectangular; Current Rating Max:3A; Lead Spacing:5mm RoHS Compliant: Yes

PTC RESETTABLE FUSE, RECTANGULAR, 60VDC; Product Range:PolySwitch TR Series; Voltage Rating:60VDC; Holding Current:145mA; Tripping Current:290mA; Time to Trip:2.5s; Fuse Shape:Rectangular; Current Rating Max:3A; Lead Spacing:5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resettable PTCs
Product Number 34AC4825
Product Name Ptc Resettable Fuse, Rectangular, 60Vdc; Product Range Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Protection - PTC Resettable Fuses - 1135024-R1206-005-R - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Package Size 1206; Tape & Reel (TR)
Supply Voltage (VS) 60 volts
View Details
PTC Resettable Fuses - MF-R050-2-99TR-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications cURus, TUV
View Details
Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details
PTC Resettable Fuses - MF-PSML200/12-2CT-ND - DigiKey
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Package Size 0805; 0805 (2012 Metric), Concave
Standards and Certifications UL; cUL, cURus, TUV
View Details