Littelfuse, Inc. Residual Current Devices RCD300M2-24V

Description
The RCD300M2 residual current relay is designed to provide sensitive ground fault protection without the problems associated with high-sensitivity nuisance tripping. It operates continuously and has the unique feature of a metering output to drive either a remote meter or interface with a PLC. By using it, leakages can be seen as they occur and ground faults can be detected before they become critical. The RCD300M2 operates in conjunction with a Littelfuse WKE Series current transformer. The combination of the RCD300M2 measuring signal and the output signal from the WKE provide the required resilience to electrical noise - the main cause of nuisance tripping. Adjustable sensitivity of 10 mA to 3.0 A reduces nuisance trips. Adjustable time delay of 0-1.5 sec adapts to unique applications. Metering output with PLC interface for ease of continuous monitoring of system. Transformer continuity test allows immediate assurance of a safe system. C.T. Loop Monitoring. Harmonic Filtering. DIN Standard molded case for ease of mounting via snap on rail or screw mounting.
Description
The RCD300M2 residual current relay is designed to provide sensitive ground fault protection without the problems associated with high-sensitivity nuisance tripping. It operates continuously and has the unique feature of a metering output to drive either a remote meter or interface with a PLC. By using it, leakages can be seen as they occur and ground faults can be detected before they become critical. The RCD300M2 operates in conjunction with a Littelfuse WKE Series current transformer. The combination of the RCD300M2 measuring signal and the output signal from the WKE provide the required resilience to electrical noise - the main cause of nuisance tripping. Adjustable sensitivity of 10 mA to 3.0 A reduces nuisance trips. Adjustable time delay of 0-1.5 sec adapts to unique applications. Metering output with PLC interface for ease of continuous monitoring of system. Transformer continuity test allows immediate assurance of a safe system. C.T. Loop Monitoring. Harmonic Filtering. DIN Standard molded case for ease of mounting via snap on rail or screw mounting.

Suppliers

Company
Product
Description
Supplier Links
Residual Current Devices - RCD300M2-24V - Littelfuse, Inc.
Rosemont, IL, United States
Residual Current Devices
RCD300M2-24V
Residual Current Devices RCD300M2-24V
The RCD300M2 residual current relay is designed to provide sensitive ground fault protection without the problems associated with high-sensitivity nuisance tripping. It operates continuously and has the unique feature of a metering output to drive either a remote meter or interface with a PLC. By using it, leakages can be seen as they occur and ground faults can be detected before they become critical. The RCD300M2 operates in conjunction with a Littelfuse WKE Series current transformer. The combination of the RCD300M2 measuring signal and the output signal from the WKE provide the required resilience to electrical noise - the main cause of nuisance tripping. Adjustable sensitivity of 10 mA to 3.0 A reduces nuisance trips. Adjustable time delay of 0-1.5 sec adapts to unique applications. Metering output with PLC interface for ease of continuous monitoring of system. Transformer continuity test allows immediate assurance of a safe system. C.T. Loop Monitoring. Harmonic Filtering. DIN Standard molded case for ease of mounting via snap on rail or screw mounting.

The RCD300M2 residual current relay is designed to provide sensitive ground fault protection without the problems associated with high-sensitivity nuisance tripping. It operates continuously and has the unique feature of a metering output to drive either a remote meter or interface with a PLC. By using it, leakages can be seen as they occur and ground faults can be detected before they become critical. The RCD300M2 operates in conjunction with a Littelfuse WKE Series current transformer. The combination of the RCD300M2 measuring signal and the output signal from the WKE provide the required resilience to electrical noise - the main cause of nuisance tripping. Adjustable sensitivity of 10 mA to 3.0 A reduces nuisance trips. Adjustable time delay of 0-1.5 sec adapts to unique applications. Metering output with PLC interface for ease of continuous monitoring of system. Transformer continuity test allows immediate assurance of a safe system. C.T. Loop Monitoring. Harmonic Filtering. DIN Standard molded case for ease of mounting via snap on rail or screw mounting.

Technical Specifications

  Littelfuse, Inc.
Product Category Protective Relays and Monitoring Relays
Product Number RCD300M2-24V
Product Name Residual Current Devices
Power (Phase) Sensing Ground (Earth) Fault
Unlock Full Specs
to access all available technical data

Similar Products

Type 55.32 - General purpose relay 10A - 553291100020 - Finder S.p.A. con unico socio
Specs
Approvals ENEC, EAC-1, LLOYD, CSA, CE-2, cRUus, VDE, ukca, CCC-1, RUSSIAN-MARITME-REGISTER-OF-SHIPPING, RINA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
Signal Relays - 1-1393819-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
View Details
3 suppliers
Guardmaster MSR117T Safety Relay - 440R-B23211 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Approvals CE/cULus/c-Tick/TÜV
View Details
2 suppliers
Standstill monitors and time relays - Included in standard version - SSW 303HV - SSW303HV-2S -  - Schmersal Inc.
Specs
Approvals EN IEC 60204-1 EN IEC 60947-1 EN IEC 60947-5-1 EN IEC 60947-5-3 EN IEC 60947-5-5 EN IEC 61508 EN IEC 62061 EN ISO 13849-1
Operating Temp -13 to 131 F (-25 to 55 C)
View Details