Littelfuse, Inc. Surface Mount End-Banded Chip Thermistors 0603 Style (125°C) RB503K0J

Description
Littelfuse surface mount end-banded thermistor elements are designed for use on hybrid substrates, integrated circuits or printed circuit boards. They have a solder coated metallization which is suitable for various contact techniques including wire bond, epoxy or solder. Since they are manufactured using the most advanced equipment and technology available, their dimensional parameters are extremely uniform making the devices especially suitable for use with automatic handling and placement equipment. Options: Non-standard resistance values and tolerances Tape and reel packaging Solder coated metallization Surface mountable Small size Low cost Nickel Barrier
Request a Quote Datasheet
Description
Littelfuse surface mount end-banded thermistor elements are designed for use on hybrid substrates, integrated circuits or printed circuit boards. They have a solder coated metallization which is suitable for various contact techniques including wire bond, epoxy or solder. Since they are manufactured using the most advanced equipment and technology available, their dimensional parameters are extremely uniform making the devices especially suitable for use with automatic handling and placement equipment. Options: Non-standard resistance values and tolerances Tape and reel packaging Solder coated metallization Surface mountable Small size Low cost Nickel Barrier
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount End-Banded Chip Thermistors 0603 Style (125°C) - RB503K0J - Littelfuse, Inc.
Rosemont, IL, United States
Surface Mount End-Banded Chip Thermistors 0603 Style (125°C)
RB503K0J
Surface Mount End-Banded Chip Thermistors 0603 Style (125°C) RB503K0J
Littelfuse surface mount end-banded thermistor elements are designed for use on hybrid substrates, integrated circuits or printed circuit boards. They have a solder coated metallization which is suitable for various contact techniques including wire bond, epoxy or solder. Since they are manufactured using the most advanced equipment and technology available, their dimensional parameters are extremely uniform making the devices especially suitable for use with automatic handling and placement equipment. Options: Non-standard resistance values and tolerances Tape and reel packaging Solder coated metallization Surface mountable Small size Low cost Nickel Barrier

Littelfuse surface mount end-banded thermistor elements are designed for use on hybrid substrates, integrated circuits or printed circuit boards. They have a solder coated metallization which is suitable for various contact techniques including wire bond, epoxy or solder. Since they are manufactured using the most advanced equipment and technology available, their dimensional parameters are extremely uniform making the devices especially suitable for use with automatic handling and placement equipment. Options: Non-standard resistance values and tolerances Tape and reel packaging Solder coated metallization Surface mountable Small size Low cost Nickel Barrier

Supplier's Site Datasheet
NTC Thermistors - RB503K0J-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
RB503K0J-ND
NTC Thermistors RB503K0J-ND
NTC Thermistor 50k 0603 (1608 Metric)

NTC Thermistor 50k 0603 (1608 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
NTC (Negative Temperature Coefficient) Thermistors
RB503K0J
NTC (Negative Temperature Coefficient) Thermistors RB503K0J
NTC (Negative Temperature Coefficient) Thermistors NTC THERMISTOR 50K OHM 5% 0603 SMT

NTC (Negative Temperature Coefficient) Thermistors NTC THERMISTOR 50K OHM 5% 0603 SMT

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Thermistors Thermistors Thermistors
Product Number RB503K0J RB503K0J-ND RB503K0J
Product Name Surface Mount End-Banded Chip Thermistors 0603 Style (125°C) NTC Thermistors NTC (Negative Temperature Coefficient) Thermistors
Lead Style Leadless
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - KLC1021401500245-230 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 230 C (446 F)
View Details
PTC Thermistors - 2019-LT732ATTD102J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
Thermistor ICs - 1218219 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 200 sec, in air
Length 0.2756 inch (7 mm)
View Details
100 to 120 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC1021401500210-90 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 90 C (194 F)
View Details