Littelfuse, Inc. Surface Mount End-Banded Chip Thermistors 0402 Style (125°C) RA104R0J

Description
Littelfuse surface mount end-banded thermistor elements are designed for use on hybrid substrates, integrated circuits or printed circuit boards. They have a solder coated metallization which is suitable for various contact techniques including wire bond, epoxy or solder. Since they are manufactured using the most advanced equipment and technology available, their dimensional parameters are extremely uniform making the devices especially suitable for use with automatic handling and placement equipment. Options: Non-standard resistance values and tolerances Tape and reel packaging Solder coated metallization Surface mountable Small size Low cost Nickel Barrier
Request a Quote Datasheet
Description
Littelfuse surface mount end-banded thermistor elements are designed for use on hybrid substrates, integrated circuits or printed circuit boards. They have a solder coated metallization which is suitable for various contact techniques including wire bond, epoxy or solder. Since they are manufactured using the most advanced equipment and technology available, their dimensional parameters are extremely uniform making the devices especially suitable for use with automatic handling and placement equipment. Options: Non-standard resistance values and tolerances Tape and reel packaging Solder coated metallization Surface mountable Small size Low cost Nickel Barrier
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount End-Banded Chip Thermistors 0402 Style (125°C) - RA104R0J - Littelfuse, Inc.
Rosemont, IL, United States
Surface Mount End-Banded Chip Thermistors 0402 Style (125°C)
RA104R0J
Surface Mount End-Banded Chip Thermistors 0402 Style (125°C) RA104R0J
Littelfuse surface mount end-banded thermistor elements are designed for use on hybrid substrates, integrated circuits or printed circuit boards. They have a solder coated metallization which is suitable for various contact techniques including wire bond, epoxy or solder. Since they are manufactured using the most advanced equipment and technology available, their dimensional parameters are extremely uniform making the devices especially suitable for use with automatic handling and placement equipment. Options: Non-standard resistance values and tolerances Tape and reel packaging Solder coated metallization Surface mountable Small size Low cost Nickel Barrier

Littelfuse surface mount end-banded thermistor elements are designed for use on hybrid substrates, integrated circuits or printed circuit boards. They have a solder coated metallization which is suitable for various contact techniques including wire bond, epoxy or solder. Since they are manufactured using the most advanced equipment and technology available, their dimensional parameters are extremely uniform making the devices especially suitable for use with automatic handling and placement equipment. Options: Non-standard resistance values and tolerances Tape and reel packaging Solder coated metallization Surface mountable Small size Low cost Nickel Barrier

Supplier's Site Datasheet
NTC Thermistors - F12003-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
F12003-ND
NTC Thermistors F12003-ND
NTC Thermistor 100k 0402 (1005 Metric)

NTC Thermistor 100k 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Thermistors Thermistors
Product Number RA104R0J F12003-ND
Product Name Surface Mount End-Banded Chip Thermistors 0402 Style (125°C) NTC Thermistors
Lead Style Leadless
Unlock Full Specs
to access all available technical data

Similar Products

NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
100 to 120 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC1024001500210-150 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 150 C (302 F)
View Details
PTC Thermistors - KLC2021401500210-260 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 260 C (500 F)
View Details
LT73 Linear Positive Tempco Thermistors -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Thermal Time Constant 1 to 1.5 sec, in air
View Details